PCTEL, Inc. Antenna Unit MPRC2423

Description
The MPRC prime focus parabolic reflector antenna series suppresses extraneous sidelobe and cross-polarized energy. The antennas feature a micro fine elevation and azimuth adjustment kit. The MPRC series is provided with a radome as a standard feature.
Request a Quote Datasheet
Description
The MPRC prime focus parabolic reflector antenna series suppresses extraneous sidelobe and cross-polarized energy. The antennas feature a micro fine elevation and azimuth adjustment kit. The MPRC series is provided with a radome as a standard feature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MPRC2423 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MPRC2423
Antenna Unit MPRC2423
The MPRC prime focus parabolic reflector antenna series suppresses extraneous sidelobe and cross-polarized energy. The antennas feature a micro fine elevation and azimuth adjustment kit. The MPRC series is provided with a radome as a standard feature.

The MPRC prime focus parabolic reflector antenna series suppresses extraneous sidelobe and cross-polarized energy. The antennas feature a micro fine elevation and azimuth adjustment kit. The MPRC series is provided with a radome as a standard feature.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MPRC2423
Product Name Antenna Unit
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers