700MHz, 850MHz, 900MHz, 1.575HGz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.5GHz, 3.5GHz GLONASS, GPS, LTE Flat Bar RF Antenna 698MHz ~ 896MHz, 1.575GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 3.41GHz ~ 3.49GHz 3.11dBi, 0.98dBi, 0.99dBi, 1.67dBi, 0.37dBi, 2.46dBi, 2.52dBi, 2.33dBi, 3.78dBi, 3.56dBi SMA Male (2) Adhesive
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
COMBO ANTENNA, 3.41-3.49GHZ, 0.43DBI; Antenna Type:Combo; Frequency Min:3.41GHz; Frequency Max:3.49GHz; Antenna Mounting:Adhesive; Gain:0.43dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product RoHS Compliant: Yes
Antennas Genesis MA240 3-in-1 GPS/GLONASS/Galileo & 4G/3G/2G 2xMIMO Adhesive Mount Antenna
700MHz, 850MHz, 900MHz, 1.575HGz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.5GHz, 3.5GHz GLONASS, GPS, LTE Flat Bar RF Antenna 698MHz ~ 896MHz, 1.575GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 3.41GHz ~ 3.49GHz 3.11dBi, 0.98dBi, 0.99dBi, 1.67dBi, 0.37dBi, 2.46dBi, 2.52dBi, 2.33dBi, 3.78dBi, 3.56dBi SMA Male (2) Adhesive
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1353-ND | MA240.LBI.001 | 72AC6111 | MA240.LBI.001 | MA240.LBI.001 |
| Product Name | RF Antennas | Antenna Unit | Combo Antenna, 3.41-3.49Ghz, 0.43Dbi; Antenna Type Taoglas | Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; GLONASS, GPS, LTE | GLONASS, GPS, LTE | |||
| Primary Frequency Range | 700.0 to 3500.0 MHz | 698.0 to 3490.0 MHz | 3410.0 to 3490.0 MHz | ||
| Gain | 0.3700 to 3.78 dB | 1.67 dB | 0.4300 dB | ||
| VSWR | 1.5 :1 | 1.5 :1 |