The MA2330.A Headliner antenna is a next generation 3in1, embedded solution for vehicles. It’s made with robust ABS+PC housing. The antenna is approved for use on heavy-duty trucks and meets the strictest OEM heavy-duty truck standards. It supports the following bands: GNSS (GPS/GLONASS/GALILEO
98MHz, 1.561GHz, 1.575GHz, 1.602GHz, 2.45GHz, 5.415GHz Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 88MHz ~ 108MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.574GHz ~ 1.607GHz, 2.4GHz ~ 2.5GHz, 5GHz ~ 5.83GHz 3.3dBi, 4dBi, 3.7dBi SMB, Fakra Surface Mount
98MHz, 1.561GHz, 1.575GHz, 1.602GHz, 2.45GHz, 5.415GHz Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 88MHz ~ 108MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.574GHz ~ 1.607GHz, 2.4GHz ~ 2.5GHz, 5GHz ~ 5.83GHz 3.3dBi, 4dBi, 3.7dBi SMB, Fakra Surface Mount
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | MA2330.A.ACT.002 | 931-MA2330.A.ACT.002-ND | MA2330.A.ACT.002 |
| Product Name | Antenna Unit | RF Antennas | RF Antennas |
| Polarization | Right Hand Circular | ||
| Primary Frequency Range | 88.0 to 5830.0 MHz | 98.0 to 5415.0 MHz | |
| Gain | 4 dB | 3.3 to 4 dB | |
| VSWR | 1.93 :1 |