PCTEL, Inc. Antenna Unit MLB2700S

Description
The MLB antennas are a popular choice for State Patrol, Land Management and serious CB applications. They provide superior performance for a variety of lowband applications.
Request a Quote Datasheet
Description
The MLB antennas are a popular choice for State Patrol, Land Management and serious CB applications. They provide superior performance for a variety of lowband applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MLB2700S - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MLB2700S
Antenna Unit MLB2700S
The MLB antennas are a popular choice for State Patrol, Land Management and serious CB applications. They provide superior performance for a variety of lowband applications.

The MLB antennas are a popular choice for State Patrol, Land Management and serious CB applications. They provide superior performance for a variety of lowband applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MLB2700S
Product Name Antenna Unit
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-250TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
View Details
2 suppliers
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers