PCTEL, Inc. Antenna Unit MFB8967NF

Description
The MFB 900/800 MHz series are base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.
Request a Quote Datasheet
Description
The MFB 900/800 MHz series are base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MFB8967NF - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MFB8967NF
Antenna Unit MFB8967NF
The MFB 900/800 MHz series are base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.

The MFB 900/800 MHz series are base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MFB8967NF
Product Name Antenna Unit
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 896.0 to 940.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details