PCTEL, Inc. Antenna Unit MFB4605

Description
The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.
Request a Quote Datasheet
Description
The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MFB4605 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MFB4605
Antenna Unit MFB4605
The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.

The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.

Supplier's Site Datasheet
RF Antennas - MFB4605 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MFB4605
RF Antennas MFB4605
465MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 460MHz ~ 470MHz 5dB N Type Male Pole Mount

465MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 460MHz ~ 470MHz 5dB N Type Male Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MFB4605 MFB4605
Product Name Antenna Unit RF Antennas
Pattern Type Omni directional
Primary Frequency Range 460.0 to 470.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195889-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details