PCTEL, Inc. Antenna Unit MYA93012

Description
The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are available in black finish. The antennas are UPS shippable.
Request a Quote Datasheet
Description
The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are available in black finish. The antennas are UPS shippable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MYA93012 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MYA93012
Antenna Unit MYA93012
The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are available in black finish. The antennas are UPS shippable.

The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are available in black finish. The antennas are UPS shippable.

Supplier's Site Datasheet
RF Antennas - MYA93012 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MYA93012
RF Antennas MYA93012
933MHz ISM, LoRa, LPWAN Yagi, 12-Element RF Antenna 896MHz ~ 970MHz 13.1dBi N Type Female Pole Mount

933MHz ISM, LoRa, LPWAN Yagi, 12-Element RF Antenna 896MHz ~ 970MHz 13.1dBi N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MYA93012 MYA93012
Product Name Antenna Unit RF Antennas
Polarization Horizontal; Vertical
Primary Frequency Range 896.0 to 970.0 MHz
Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details