PCTEL, Inc. Antenna Unit MUF9035NGPS

Description
Designed for installations that lack a suitable ground plane, The antennas feature a tapered loading coil jacket with chrome plated fittings and an optional heavy-duty stainless steel spring. The base loaded matching network supports the collinear or trilinear rod sections above without the need of a ground plane.
Request a Quote Datasheet
Description
Designed for installations that lack a suitable ground plane, The antennas feature a tapered loading coil jacket with chrome plated fittings and an optional heavy-duty stainless steel spring. The base loaded matching network supports the collinear or trilinear rod sections above without the need of a ground plane.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MUF9035NGPS - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MUF9035NGPS
Antenna Unit MUF9035NGPS
Designed for installations that lack a suitable ground plane, The antennas feature a tapered loading coil jacket with chrome plated fittings and an optional heavy-duty stainless steel spring. The base loaded matching network supports the collinear or trilinear rod sections above without the need of a ground plane.

Designed for installations that lack a suitable ground plane, The antennas feature a tapered loading coil jacket with chrome plated fittings and an optional heavy-duty stainless steel spring. The base loaded matching network supports the collinear or trilinear rod sections above without the need of a ground plane.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MUF9035NGPS
Product Name Antenna Unit
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers