Taoglas Antenna Unit MCA4.L0152L

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MCA4.L0152L - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MCA4.L0152L
Antenna Unit MCA4.L0152L
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MCA4.L0152L
Product Name Antenna Unit
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1367704 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2 dB
Connectors Sma rp
View Details
RF Antennas - 2115-NN01-110TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 MHz
Form Factor / Mounting Internal
View Details
2 suppliers