Taoglas Antenna Unit MA251.A.BI.001

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
MA251.A.BI.001
Antenna Unit MA251.A.BI.001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1483-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1483-ND
RF Antennas 931-1483-ND
750MHz, 892MHz, 1.9GHz, 2.6GHz LTE Module RF Antenna 698MHz ~ 803MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 5.6dBi SMA Male Adhesive

750MHz, 892MHz, 1.9GHz, 2.6GHz LTE Module RF Antenna 698MHz ~ 803MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 5.6dBi SMA Male Adhesive

Buy Now Datasheet
Rf Antenna, Mimo, 2.69Ghz, Adhesive Rohs Compliant Taoglas - 36AJ9781 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Mimo, 2.69Ghz, Adhesive Rohs Compliant Taoglas
36AJ9781
Rf Antenna, Mimo, 2.69Ghz, Adhesive Rohs Compliant Taoglas 36AJ9781
RF ANTENNA, MIMO, 2.69GHZ, ADHESIVE ROHS COMPLIANT: YES

RF ANTENNA, MIMO, 2.69GHZ, ADHESIVE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 2*LTE MIMO Antennas

Antennas 2*LTE MIMO Antennas

Buy Now Datasheet
RF Antennas - MA251.A.BI.001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA251.A.BI.001
RF Antennas MA251.A.BI.001
750MHz, 892MHz, 1.9GHz, 2.6GHz LTE Module RF Antenna 698MHz ~ 803MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 5.6dBi SMA Male Adhesive

750MHz, 892MHz, 1.9GHz, 2.6GHz LTE Module RF Antenna 698MHz ~ 803MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 5.6dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number MA251.A.BI.001 931-1483-ND 36AJ9781 MA251.A.BI.001 MA251.A.BI.001
Product Name Antenna Unit RF Antennas Rf Antenna, Mimo, 2.69Ghz, Adhesive Rohs Compliant Taoglas Antennas RF Antennas
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz 750.0 to 2600.0 MHz
Gain 2.39 dB 5.6 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers