750MHz, 892MHz, 1.588GHz, 1.9GHz, 2.4GHz, 5.5GHz GLONASS, GPS, LTE Dome RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 5GHz ~ 5.9GHz 2.4dBi, 1.7dBi, 32dBi, 2.4dBi, 2.1dBi, 3.8dBi SMA Male Panel Mount
Pantheon MA700 3-in-1 Permanent Mount GP
Pantheon Antenna 3in1 MA.700 Screw-Mount (Permanent Mount) GPS/GLONASS/LTE Cellular/2.4GHz/5GHz
750MHz, 892MHz, 1.588GHz, 1.9GHz, 2.4GHz, 5.5GHz GLONASS, GPS, LTE Dome RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 5GHz ~ 5.9GHz 2.4dBi, 1.7dBi, 32dBi, 2.4dBi, 2.1dBi, 3.8dBi SMA Male Panel Mount
Antennas GPS/GLON/Cell/WiFi 3in1 Screw Mnt
| DigiKey | RS Components, Ltd. | Richardson RFPD | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1108-ND | 2884814 | MA700.A.ABC.001 | MA700.A.ABC.001 | MA700.A.ABC.001 |
| Product Name | RF Antennas | Multi-Band Antennas | Antenna Unit | RF Antennas | Antennas |
| Applications | Cellular or PCS Terminal; GPS; GLONASS, GPS, LTE | Multi-band | GLONASS, GPS, LTE | ||
| Primary Frequency Range | 750.0 to 5500.0 MHz | 700.0 to ? MHz | 700.0 to 5900.0 MHz | ||
| Gain | 1.7 to 32 dB | 2.4 dB | 2.4 dB | ||
| VSWR | 1.7 to 2 :1 | 1.7 :1 | |||
| Technology Type | Dome | Dome |