Taoglas RF Antennas PC140.07.0100A

Description
2.45GHz Bluetooth, ISM, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 1.67dBi, 1.55dBi, 1.54dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.45GHz Bluetooth, ISM, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 1.67dBi, 1.55dBi, 1.54dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1552-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1552-ND
RF Antennas 931-1552-ND
2.45GHz Bluetooth, ISM, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 1.67dBi, 1.55dBi, 1.54dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz Bluetooth, ISM, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 1.67dBi, 1.55dBi, 1.54dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Antenna Unit - PC140.07.0100A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
PC140.07.0100A
Antenna Unit PC140.07.0100A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - PC140.07.0100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PC140.07.0100A
RF Antennas PC140.07.0100A
2.45GHz Bluetooth, ISM, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 1.67dBi, 1.55dBi, 1.54dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz Bluetooth, ISM, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 1.67dBi, 1.55dBi, 1.54dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas PC140 2.4GHz Circular Polarized Antenna with Hybrid coupler

Antennas PC140 2.4GHz Circular Polarized Antenna with Hybrid coupler

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1552-ND PC140.07.0100A PC140.07.0100A PC140.07.0100A
Product Name RF Antennas Antenna Unit RF Antennas Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi Bluetooth, ISM, Wi-Fi
Primary Frequency Range 2450.0 MHz
Gain 1.54 to 1.67 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details