This miniaturized low profile PCB antenna is based on smart TheStripe™ antenna technology. It consists of a PCB antenna and 1.13mm mini coaxial cable with Ipex MHF (Hirose U.FL comp) connector.
915MHz PCB Trace RF Antenna 902MHz ~ 928MHz U.FL (UMCC), IPEX MHF1 Adhesive
915MHz PCB Trace Chip Antenna, 34x7x0.276" Product overview: PC91.07.0100A.DB from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PC91.07.0100A.DB
PCB ANTENNA, 902-928MHZ; Antenna Type:PCB; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:Adhesive; Gain:-; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Horizon
915MHz PCB Trace RF Antenna 902MHz ~ 928MHz U.FL (UMCC), IPEX MHF1 Adhesive
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | PC91.07.0100A.DB | 931-1085-ND | 875-PC91.07.0100A.DB | 72AC6254 | PC91.07.0100A.DB |
| Product Name | Antenna Unit | RF Antennas | 915MHz Rf Antenna | Pcb Antenna, 902-928Mhz; Antenna Type Taoglas | RF Antennas |
| Pattern Type | Omni directional | ||||
| Polarization | Horizontal | Horizontal | |||
| Primary Frequency Range | 902.0 to 928.0 MHz | 915.0 MHz | 902.0 to 928.0 MHz | ||
| VSWR | 2 :1 | 2 :1 | 2 :1 |
Linear, Vertical