PCTEL, Inc. Antenna Unit MUF7603

Description
The elevated feed point antennas are designed for those applications that lack a ground plane. They are ideal for mirror or trunk lid mounting applications or for vehicles with non-metallic surfaces where no ground plane is available.
Request a Quote Datasheet
Description
The elevated feed point antennas are designed for those applications that lack a ground plane. They are ideal for mirror or trunk lid mounting applications or for vehicles with non-metallic surfaces where no ground plane is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MUF7603 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MUF7603
Antenna Unit MUF7603
The elevated feed point antennas are designed for those applications that lack a ground plane. They are ideal for mirror or trunk lid mounting applications or for vehicles with non-metallic surfaces where no ground plane is available.

The elevated feed point antennas are designed for those applications that lack a ground plane. They are ideal for mirror or trunk lid mounting applications or for vehicles with non-metallic surfaces where no ground plane is available.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MUF7603
Product Name Antenna Unit
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details