Taoglas Antenna Unit OMB.6912.03F21

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - OMB.6912.03F21 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
OMB.6912.03F21
Antenna Unit OMB.6912.03F21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1444-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1444-ND
RF Antennas 931-1444-ND
829MHz, 2.2GHz Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 4.5dBi N Type Female Bracket Mount

829MHz, 2.2GHz Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 4.5dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - OMB.6912.03F21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OMB.6912.03F21
RF Antennas OMB.6912.03F21
829MHz, 2.2GHz Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 4.5dBi N Type Female Bracket Mount

829MHz, 2.2GHz Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 4.5dBi N Type Female Bracket Mount

Buy Now
Sheung Wan, Hong Kong
Antennas Barracuda 2G/3G/4G 4.5dBi Omni Antenna

Antennas Barracuda 2G/3G/4G 4.5dBi Omni Antenna

Buy Now Datasheet
Dipole Antenna, 1.71-2.7Ghz, 4.5Dbi; Antenna Type Taoglas - 72AC6235 - Newark, An Avnet Company
Chicago, IL, United States
Dipole Antenna, 1.71-2.7Ghz, 4.5Dbi; Antenna Type Taoglas
72AC6235
Dipole Antenna, 1.71-2.7Ghz, 4.5Dbi; Antenna Type Taoglas 72AC6235
DIPOLE ANTENNA, 1.71-2.7GHZ, 4.5DBI; Antenna Type:Dipole; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:4.5dBi; VSWR:-; Input Power:150W; Input Impedance:50ohm; Antenna Polarisation:Vertica l;RoHS Compliant: Yes

DIPOLE ANTENNA, 1.71-2.7GHZ, 4.5DBI; Antenna Type:Dipole; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:4.5dBi; VSWR:-; Input Power:150W; Input Impedance:50ohm; Antenna Polarisation:Vertical;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number OMB.6912.03F21 931-1444-ND OMB.6912.03F21 OMB.6912.03F21 72AC6235
Product Name Antenna Unit RF Antennas RF Antennas Antennas Dipole Antenna, 1.71-2.7Ghz, 4.5Dbi; Antenna Type Taoglas
Polarization Linear; Vertical Vertical
Primary Frequency Range 698.0 to 2170.0 MHz 829.0 to 2200.0 MHz 1710.0 to 2700.0 MHz
Gain 4.5 dB 4.5 dB 4.5 dB
VSWR 3 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108305-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
VSWR 2 :1
Form Factor / Mounting External
View Details
Multi-Band Antennas - 1248680 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details