PCTEL, Inc. Antenna Unit MFB4603

Description
The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.
Request a Quote Datasheet
Description
The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MFB4603 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MFB4603
Antenna Unit MFB4603
The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.

The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.

Supplier's Site Datasheet
RF Antennas - MFB4603 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MFB4603
RF Antennas MFB4603
465MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 460MHz ~ 470MHz 3dB N Type Male Pole Mount

465MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 460MHz ~ 470MHz 3dB N Type Male Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MFB4603 MFB4603
Product Name Antenna Unit RF Antennas
Pattern Type Omni directional
Primary Frequency Range 460.0 to 470.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details