2.4GHz, 5.2GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 3dBi, 4.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
This miniaturized low profile PCB antenna is based on smart TheStripe™ antenna technology. It consists of a PCB antenna and mini coaxial cable.
RF ANT 2.4GHZ/5.2GHZ FLAT PATCH Product overview: PC11.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PC11.07.0100A can be used for catalog matching and distributor lookup.
2.4GHz, 5.2GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 3dBi, 4.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Antennas 2.4/5.2GHz PCB 1.13 U.FL
PCB ANTENNA, 4.9-5.9GHZ, 4.5DBI; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:5.9GHz; Antenna Mounting:Adhesive; Gain:4.5dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear;
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1073-ND | PC11.07.0100A | 875-PC11.07.0100A | PC11.07.0100A | PC11.07.0100A | 72AC6251 |
| Product Name | RF Antennas | Antenna Unit | 2.4GHZ 5.2GHZ Rf Antenna | RF Antennas | Antennas | Pcb Antenna, 4.9-5.9Ghz, 4.5Dbi; Antenna Type Taoglas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ | RF Testing | Bluetooth, Wi-Fi, Zigbee™ | |||
| Primary Frequency Range | 2400.0 to 5200.0 MHz | 2400.0 to 5900.0 MHz | 4900.0 to 5900.0 MHz | |||
| Gain | 3 to 4.5 dB | 4.5 dB | 4.5 dB | |||
| Technology Type | Patch | Patch; Flat Patch |