Radiall Antenna Unit MD11-029

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MD11-029 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MD11-029
Antenna Unit MD11-029
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sheung Wan, Hong Kong
Antennas
MD11-029
Antennas MD11-029
Antennas Antenna 2.4-2.5 GHz 5 dBi, FOAM FILLED

Antennas Antenna 2.4-2.5 GHz 5 dBi, FOAM FILLED

Buy Now

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number MD11-029 MD11-029
Product Name Antenna Unit Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Signal attenuator for GNSS antennas - AS-ACC-ATTENUATOR-6DB-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 0.0 to 12000.0 MHz
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details