PCTEL, Inc. Antenna Unit MP495913XFPTNM

Description
These directional panel antennas are designed to cover PCS, 4.9 GHz Public Safety band, 2.4 GHz and 5.8 GHz ISM frequencies, obtaining maximum gain in an attractive, low-profile package. All models provide efficient and stable performance across their specified bands and can be mounted indoors or outdoors. Multi-band models covering public safety and 802.11a/b/g standards are available.
Request a Quote Datasheet
Description
These directional panel antennas are designed to cover PCS, 4.9 GHz Public Safety band, 2.4 GHz and 5.8 GHz ISM frequencies, obtaining maximum gain in an attractive, low-profile package. All models provide efficient and stable performance across their specified bands and can be mounted indoors or outdoors. Multi-band models covering public safety and 802.11a/b/g standards are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MP495913XFPTNM - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MP495913XFPTNM
Antenna Unit MP495913XFPTNM
These directional panel antennas are designed to cover PCS, 4.9 GHz Public Safety band, 2.4 GHz and 5.8 GHz ISM frequencies, obtaining maximum gain in an attractive, low-profile package. All models provide efficient and stable performance across their specified bands and can be mounted indoors or outdoors. Multi-band models covering public safety and 802.11a/b/g standards are available.

These directional panel antennas are designed to cover PCS, 4.9 GHz Public Safety band, 2.4 GHz and 5.8 GHz ISM frequencies, obtaining maximum gain in an attractive, low-profile package. All models provide efficient and stable performance across their specified bands and can be mounted indoors or outdoors. Multi-band models covering public safety and 802.11a/b/g standards are available.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MP495913XFPTNM
Product Name Antenna Unit
Polarization Linear; Horizontal; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Multi-Band Antennas - 1248674 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 890.0 to ? MHz
View Details