PCTEL, Inc. Antenna Unit MEXR902TN

Description
These portable rubber duck antennas are designed to cover multiple data frequencies, including 902-928 MHz ISM, 2400-2483.5 MHz and 5725-5825 MHz WiFi. Their rugged, flexible design makes them suitable for use in a wide variety of applications, including office LAN environments, factory floors, remote telemetry and other harsh environments.
Request a Quote Datasheet
Description
These portable rubber duck antennas are designed to cover multiple data frequencies, including 902-928 MHz ISM, 2400-2483.5 MHz and 5725-5825 MHz WiFi. Their rugged, flexible design makes them suitable for use in a wide variety of applications, including office LAN environments, factory floors, remote telemetry and other harsh environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MEXR902TN - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MEXR902TN
Antenna Unit MEXR902TN
These portable rubber duck antennas are designed to cover multiple data frequencies, including 902-928 MHz ISM, 2400-2483.5 MHz and 5725-5825 MHz WiFi. Their rugged, flexible design makes them suitable for use in a wide variety of applications, including office LAN environments, factory floors, remote telemetry and other harsh environments.

These portable rubber duck antennas are designed to cover multiple data frequencies, including 902-928 MHz ISM, 2400-2483.5 MHz and 5725-5825 MHz WiFi. Their rugged, flexible design makes them suitable for use in a wide variety of applications, including office LAN environments, factory floors, remote telemetry and other harsh environments.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MEXR902TN
Product Name Antenna Unit
Polarization Linear; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details