2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483GHz 0.9dBi U.FL (UMCC), IPEX MHF1 Adhesive
The PC.17 is an ultra-miniature PCB antenna working on 2.4GHz band for Wi-Fi, Bluetooth and ISM applications. It consists of a robust antenna and mini coaxial cable. At only 24mm*11mm*0.8mm it has been especially developed to fit into the smallest spaces
RF ANT 2.4GHZ PCB TRCE IPEX MHFI Product overview: PC17.07.0070A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PC17.07.0070A can be used for catalog matching and distributor lookup.
RF ANTENNA, PCB, 2.484GHZ, I-PEX CONN ROHS COMPLIANT: YES
Antennas 2.4GHz Internal Mini PCB 1.13 U.FL
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483GHz 0.9dBi U.FL (UMCC), IPEX MHF1 Adhesive
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1169-ND | PC17.07.0070A | 875-PC17.07.0070A | 36AJ3952 | PC17.07.0070A | PC17.07.0070A |
| Product Name | RF Antennas | Antenna Unit | 2.4GHZ Rf Antenna | Rf Antenna, Pcb, 2.484Ghz, I-Pex Conn Rohs Compliant Taoglas | Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ | RF Testing | Bluetooth, WLAN, Zigbee™ | |||
| Primary Frequency Range | 2400.0 MHz | 2401.0 to 2483.5 MHz | ||||
| Gain | 0.9000 dB | -3.6 dB | ||||
| VSWR | 1.5 :1 | 1.5 :1 |