892MHz, 1.9GHz CDMA, GSM Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.13dBi, 4.89dBi N Type Female Bracket Mount
3 dBi Penta-band Cellular Indoor/Outdoor Omni-Directional Antenna
RF ANT 892MHZ/1.9GHZ WHIP STR N Product overview: OMB.8912.03F21 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OMB.8912.03F21 can be used for catalog matching and distributor lookup.
892MHz, 1.9GHz CDMA, GSM Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.13dBi, 4.89dBi N Type Female Bracket Mount
Antennas Penta-band Cellular Indoor/Outdoor Ant
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1254-ND | OMB.8912.03F21 | 875-OMB.8912.03F21 | OMB.8912.03F21 | OMB.8912.03F21 |
| Product Name | RF Antennas | Antenna Unit | 892MHZ 1.9GHZ Rf Antenna | RF Antennas | Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM | RF Testing | CDMA, GSM | ||
| Primary Frequency Range | 892.0 to 1900.0 MHz | 850.0 to 2100.0 MHz | |||
| Gain | 2.13 to 4.89 dB | 4.47 dB | |||
| VSWR | 2 :1 | 2 :1 |