Taoglas Antenna Unit PC31.07.0050A

Description
This high gain, low profile, PCB antenna and mini coaxial cable is an 868MHz ~ 928MHz ISM dual-band Omni-directional antenna intended for use in 868MHz and 915MHz applications. It is optimized for free space to be tested as a performance benchmark. The high efficiency dual-band characteristics allow the client device to be used in countries with different regulatory bands. Cable and optional double-sided adhesive foam mounting allows flexible placement. Further performance enhancement can be done through tuning upon receipt of client’s housing and board.
Request a Quote Datasheet
Description
This high gain, low profile, PCB antenna and mini coaxial cable is an 868MHz ~ 928MHz ISM dual-band Omni-directional antenna intended for use in 868MHz and 915MHz applications. It is optimized for free space to be tested as a performance benchmark. The high efficiency dual-band characteristics allow the client device to be used in countries with different regulatory bands. Cable and optional double-sided adhesive foam mounting allows flexible placement. Further performance enhancement can be done through tuning upon receipt of client’s housing and board.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - PC31.07.0050A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
PC31.07.0050A
Antenna Unit PC31.07.0050A
This high gain, low profile, PCB antenna and mini coaxial cable is an 868MHz ~ 928MHz ISM dual-band Omni-directional antenna intended for use in 868MHz and 915MHz applications. It is optimized for free space to be tested as a performance benchmark. The high efficiency dual-band characteristics allow the client device to be used in countries with different regulatory bands. Cable and optional double-sided adhesive foam mounting allows flexible placement. Further performance enhancement can be done through tuning upon receipt of client’s housing and board.

This high gain, low profile, PCB antenna and mini coaxial cable is an 868MHz ~ 928MHz ISM dual-band Omni-directional antenna intended for use in 868MHz and 915MHz applications. It is optimized for free space to be tested as a performance benchmark. The high efficiency dual-band characteristics allow the client device to be used in countries with different regulatory bands. Cable and optional double-sided adhesive foam mounting allows flexible placement. Further performance enhancement can be done through tuning upon receipt of client’s housing and board.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number PC31.07.0050A
Product Name Antenna Unit
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 150969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Form Factor / Mounting External
View Details
RF Antennas - 2115-NN02-250TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
View Details
2 suppliers