Richardson RFPD Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| 25mm Two Stage GPS-Glonass- GNSS Active Patch Antenna Module with Front-end Saw Filter. The AGGP.25F GPS – Glonass- GNSS active patch antenna (along with the AGGP.35 model) is the best... | |
| 3G Magnetic Mount Antenna – Cable Length 3 meter | |
| ANN-MB series: Multi-band, high precision GNSS antennas Multi-band active GNSS antenna with 5 m cable and MCX connector Highlights Multi-band (L1, L2/E5b/B2I) active GNSS antennas with excellent price performance... | |
| ANN-MB series: Multi-band, high precision GNSS antennas Multi-band active GNSS antenna with 5 m cable and SMA connector Highlights Multi-band (L1, L2/E5b/B2I) active GNSS antennas with excellent price performance... | |
| ANN-MB series: Multi-band, high precision GNSS antennas Multi-band active GNSS antenna with 5 m cable and SMB connector Highlights Multi-band (L1, L2/E5b/B2I) active GNSS antennas with excellent price performance... | |
| High Precision GPS L1 and L2 Permanent Mount Antenna Our A.80 bolt screw-mount external GPS L1/L2 antenna is ideal for applications requiring highest accuracy centimeter-level positioning and covert installations. Its... | |
| MagmaX2 Multiband Active GNSS Magnetic Mount Antenna The Taoglas MagmaX2 AA.200 is an active GNSS magnetic mount antenna for use across most major constellations including GPS (L1/L2/L5), GLONASS (G1/G2/G5), Galileo(E1/E5a/E5b)... | |
| Active Antenna, 5m cable, SMB connector Single units | |
| ANN active GPS antenna with 5m cable and MCX connector | |
| ANN active GPS antenna with 5m cable and SMA connector | |
| AP.10E active GPS patch antenna is the smallest GPS high performance antenna currently available in the world. Using extremely sensitive high dielectric constant powder formulation and tight process control the... | |
| GPS Antenna with cable/connector; Model Fly-GPS; Mounting: magnetic base; RG-174 cable 2m; Working frequency 1575.42 MHz; Connector MMCX; Color: Black. | |
| GSM 850/1900 Magnetic Mount Antenna with cable/connector - Cable L=2500mm; Gain: 0 dB; Magnet Mount; RG-174 cable; Connector SMA male type; Antenna Length: 229 mm; Cable Length: 2500 mm. Can... | |
| GSM 900/1800 Magnetic Mount Antenna with cable/connector - Cable L=5000mm; Gain: 0 dB; Magnet Mount; RG-174 cable; Connector SMA male type; Antenna Length: 229 mm; Cable length: 5000 mm. | |
| GSM 900/1800 Magnetic Mount Antenna with cable/connector; Gain: 3 dB; Magnet Mount; RG-174 cable; Connector SMA male type; Antenna Length: 229 mm; Cable Length: 2500 mm. Can be purchased Globally... | |
| L Shape Antenna with connector; Type: Rubber; Material: Copper/ABS; Connector SMA male type; Color: Black; Length: 25 mm. | |
| Our AA.105 Titan magnetic mount external antenna is ideal for robust, covert installations where durability and small size is paramount. It is used in telematics and M2M applications, for example... | |
| Our AA.108 Titan adhesive mount external antenna is ideal for robust, covert installations where durability and small size is paramount. It is ideal for telematics and M2M applications for commercial... | |
| Our Antenna Specialists® ""On-Glass""® 3 dB antennas provide optimal coverage of 800 and 900 MHz frequencies with outstanding VSWR performance of <1.5:1. Their patented mount design features a compact coupling... | |
| Our Antenna Specialists® ""On-Glass""® Premium antennas have been precision engineered to provide optimal coverage for both iDEN and PCS frequencies in a low profile antenna design. They are available with... | |
| Our BMMG antenna design integrates a coaxial cable fully integrated into the antenna base. They are compact, easy to install and are available with a variety of connector options. | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SENCITY RAIL ACTIVE IN-CARRIAGE, WiFi, MiMo 3x3 | |
| The A.01 Hercules is a high performance thread mount GPS antenna designed for external use on vehicles and outdoor assets. Designed for heavy duty work with one piece C&C machined... | |
| The A.03.C Hercules is a 40dB LNA high performance thread mount GPS antenna designed for external use on vehicles and outdoor assets where long cable lengths above 5 metres (15... | |
| The A.40 Hercules is a high performance thread mount GPS-GLONASS antenna designed for external use on vehicles and outdoor assets. Designed for heavy duty work with one piece C&C machined... | |
| The AA.105 Titan magnetic mount external antenna is ideal for robust, covert installations where durability and small size is paramount. It is used in telematics and M2M applications, for example... | |
| The active loop antenna ALA.01 is best suited for applications where omni-directionality is important. The average gain is similar to an 18mm active patch antenna but in a much narrower... | |
| The ADFGP.25A is an embedded patch antenna covering 1559MHz to 1610MHz. It has a dual feed, activepatch design which makes it ideal for next-generation GNSS devices that require excellent positional... | |
| The ADFGP.25E is an embedded patch antenna covering 1559MHz to 1610MHz. It has a dual feed, activepatch design which makes it ideal for next-generation GNSS devices that require excellent positional... | |
| The ADFGP.50A, with Taoglas Sure Technology, is a precision-engineered active dual patch, dual-feedantenna for GPS (L1/L2/L5), GLONASS (G1/G2/G5), Galileo (E1/E5a/E5b) and BeiDou (B1/B2). The antennacomes mounted on a 50x50 mm... | |
| The AGGP.25F GPS – Glonass- GNSS active patch antenna (along with the AGGP.35 model) is the best choice to use as an embedded antenna with the latest generation of GPS-Glonass... | |
| The AGGP.35F GPS – Glonass- GNSS active patch antenna (along with the AGGP.25 model) is the best choice to use as an embedded antenna with the latest generation of GPS-Glonass-GNSS... | |
| The AGPS26GMMSMA glass mount global positioning system(GPS) antenna utilizes an electrically shielded LNA PCB assembly and ceramic filter designed to provide high out-of-band rejection for optimal integration in multi-band installations. | |
| The AGPSHP magnetic mount global positioning system (GPS) antennas utilize an electrically shielded LNA PCB assembly and ceramic filter designed to provide high out-of-band rejection for optimal integration in multi-band... | |
| The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed... | |
| The antenna feature patented ""On-Glass""® technology that permits RF transmission and reception through glass. They utilize DUO-BOND™ mounting that permits installation without holes, providing a complete seal against moisture and... | |
| The Antenna Specialist® multi-band antenna is designed to match wide frequency-ranging synthesized radio equipment. It features a heavy duty stainless steel spring and black textured co-polyester base that provides maximum... | |
| The antennas feature a male-female contact mount interface that provides positive connection for noise-free cellular or PCS phone operation. | |
| The AP.10F active GPS patch antenna is the smallest GPS high performance antenna currently available in the world. It uses an extremely sensitive high dielectric constant powder formulation and tight... | |
| The AP.10G.01 one stage 14dB active GPS patch antenna is the smallest SMT GPS high performance embedded antenna currently available in the world. Using extremely sensitive high dielectric constant powder... | |
| The AP.10H.01 two stage 25dB active GPS patch antenna is the smallest SMT GPS high performance embedded antenna currently available in the world. Using extremely sensitive high dielectric constant powder... | |
| The AP.12F has been designed specifically for embedded (inside device) integration with GPS receiver modules where there is a GSM transmitter nearby and risk of interference and saturation. | |
| The AP.17E is a one stage 17mm active patch antenna that has been designed specifically for embedded (inside device) integration with GPS receiver modules. | |
| The AP.17F is a two stage 17mm active patch antenna that has been designed specifically for embedded (inside device) integration with GPS receiver modules. | |
| The AP.25E has been designed specifically for embedded (inside device) integration with GPS receiver modules where there is a GSM transmitter nearby and risk of interference and saturation. | |
| The AP.25F has been designed specifically for embedded (inside device) integration with GPS receiver modules where there is a GSM transmitter nearby and risk of interference and saturation. The AP.25F... | |
| The AP.25F has been designed specifically for embedded (inside device) integration with GPS receiver modules where there is a GSM transmitter nearby and risk of interference and saturation. | |
| The AP.25M is a one stage 25mm active patch antenna that has been designed specifically for embedded (inside device) integration with GPS receiver modules. The AP.25M combines a 25*25*2mm advanced... | |
| The AP.35A has been designed for embedded (inside device) integration with GPS receiver modules, the AP.35A combines a 35*35*3.5mm advanced low profile ceramic patch antenna with a one stage LNA... | |
| The BGYD806K has been engineered to provide high gain broadband performance between the frequencies of 806-896 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. | |
| The BGYD890G has been engineered to provide high gain broadband performance between the frequencies of 890-960 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. | |
| The BGYD890K has been engineered to provide high gain broadband performance between the frequencies of 890-960 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. | |
| The BGYD890M has been engineered to provide high gain broadband performance between the frequencies of 890-960 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. | |
| The BMOY yagis have been optimized using a genetic algorithm to achieve superior performance over the entire 800/900 MHz and UHF frequency bands. The antenna feature solid 3/8 in elements... | |
| The BMYD210G has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 215-225 MHz range. | |
| The BMYD403G has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 403-430 MHz range. | |
| The BMYD403K has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 403-430 MHz range. | |
| The BMYD450G has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 450-470 MHz range. | |
| The BMYD450K has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 450-470 MHz range. | |
| The BMYD690G as been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 690-746 MHz range. | |
| The BMYD690K has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 690-746 MHz range. | |
| The BMYD690M has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 12 dBd gain and operates in the 690-746 MHz range. | |
| The BMYD745K series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 745-806 MHz... | |
| The BMYD806G has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 806-896 MHz range. | |
| The BMYD806K has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 806-896 MHz range. | |
| The BMYD806M has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 12 dBd gain and operates in the 806-896 MHz range. | |
| The BMYD806O has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 14 dBd gain and operates in the 806-896 MHz range. | |
| The BMYD890G series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna has 3 dBd gain models and operates in the 890-960... | |
| The BMYD890K series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. The antenna has 10 dBd gain and operates in the 890-960 MHz... | |
| The BMYD890M series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna has 12 dBd gain and operates in the 890-960 MHz... | |
| The BMYD890O series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna has 14 dBd gain and operates in the 890-960 MHz... | |
| The BOA 900MHz omnidirectional base station antennas consist of a linear array, encapsulated in a heavy duty fi berglass radome with a thick walled 6061-T6 aluminum mounting base for reliable... | |
| The BOA omnidirectional base station antenna design utilizes a linear array, encapsulated in a heavy-duty fiberglass radome with a thick-walled mounting base for reliable, long term use. This rugged design... | |
| The BOA4068 403-430MHz omnidirectional base station antenna consists of a linear array, encapsulated in a heavy duty fiberglass radome with a thick walled 6061-T6 aluminum mounting base for reliable long... | |
| The Bolt Series A.93.A is a best in class high rejection timing antenna featuring high gain, excellent out-of-band rejection and integrated protection against lightning induced surges. It comes in a... | |
| The Max-Matics™ AGPS26 global positioning system (GPS) antenna features an electrically shielded LNA PCB assembly that is permanently encased in a UV-stable, black radome. Providing 26 dB of gain and... | |
| The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss... | |
| The Mosaic® high performance collinear antennas provide exceptional coverage of VHF and UHF frequencies with 5 dB or 3 dB gain performance. They feature a black UV stabilized ABS base... | |
| The silhouette antennas are designed for transit vehicle installations requiring overhead clearance, including buses, fire-fighting engines, railroad equipment, airport service vehicles, and construction equipment. These low profile multiband antennas provide... | |
| The Taoglas ADFGP.60A.01.0150D is an innovative high performance, multi-band active, high precision GNSS antenna that has been carefully designed to provide fantastic positional accuracy on the full GNSS spectrum. It... | |
| The Taoglas AGGBP.SL.18A.07.0060 A is an internal GPS/GLONASS/GALILEO/ BeiDou active patch antennawith 14.5 dB LNA gain and very good out-of-band rejection. These characteristics make the AGGBP.SL.18Aideal for applications where the... | |
| The Taoglas AGGBP.SL.25A.07.0060 A is an internal GPS/GLONASS/GALILEO/ BeiDou active patch antenna with 14.5 dB LNA gain and very good out-of-band rejection. These characteristics make the AGGBP.SL.25A ideal for applications... | |
| The Taoglas AGGBP.SL.35A.07.0060 A is an internal GPS/GLONASS/GALILEO/ BeiDou active patch antennawith 14.5 dB LNA gain and very good out-of-band rejection. These characteristics make the AGGBP.SL.35Aideal for applications where the... | |
| The Taoglas AGGBP.SLS.18A.07.006 0A is an internal GPS/GLONASS/GALILEO/ BeiDou active patch antennawith 13.0 dB LNA gain and excellent out-of-band rejection. These characteristics make the AGGBP.SLS.18Aideal for applications where the antenna... | |
| The Taoglas AGGBP.SLS.25A.07.006 0A is an internal GPS/GLONASS/GALILEO/ BeiDou active patch antennawith 13.0 dB LNA gain and excellent out-of-band rejection. These characteristics make the AGGBP.SLS.25Aideal for applications where the antenna... | |
| The Taoglas AGGBP.SLS.35A.07.006 0A is an internal GPS/GLONASS/GALILEO/ BeiDou active patch antennawith 13.0 dB LNA gain and excellent out-of-band rejection. These characteristics make the AGGBP.SLS.35Aideal for applications where the antenna... | |
| The Taoglas MagmaX2 AA.175, with Taoglas Sure Technology, is an embedded, active stacked patch, GPS antenna supporting both L1 and L2 bands. It is a high performance, economical solution for... | |
| The u-blox ANN-MB1 multi-band (L1/L5/E5a/B2a/NavIC ) active GNSS antenna is designed to reduce the time-to-market for the new generation of high precision GNSS applications, which require highly accurate location abilities. | |
| The Ulysses miniature super low profile (only 10mm in height) GNSS antenna is designed for applications which require high positioning accuracy by combining signals from GPS and GLONASS systems. A... | |
| These low profile antennas provide superior pattern coverage for mobile and fixed applications. The no ground plane design provides industry leading performance and reliability, with minimum loss and no tuning... | |
| These omnidirectional antennas provide a high performance low profi le base station antenna in a rugged housing. The antenna series is designed to cover frequencies from 2.4 to 2.7 GHz... | |
| This antenna is designed for applications which require high positioning accuracy by combining signals from GPS and GLONASS systems. High gain wide-band patch antenna on a large integral ground delivers... | |
| Ultra Wideband 4G antenna, LTE/GPS/Wifi, Hinged 90 degrees SMA male |
| << Prev | Next >> |