L1 Passive GPS Microstrip Antenna. This is a high-performance, very low profile antenna product designed for embedded applications, ideal for GPS handhelds, PDAs and tracking devices. The very compact size and lightweight features make this GPS embedded antenna one of a kind in the market and perfect for various commercial and industrial applications. With a typical high efficiency of 90%, this antenna can operate in the most extreme and demanding applications giving maximum satellite reception and great accuracy. The interface connector is a through pin solution.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
ANT, L1 GPS, PASSIVE EMBEDDED, 25MM; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:Cable; Gain:-; VSWR:1.3; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes
| Richardson RFPD | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | MPA-254 | MPA-254 | 62W0069 |
| Product Name | Antenna Unit | L1 Passive GPS Microstrip Antenna, 1575.42 MHz | Ant, L1 Gps, Passive Embedded, 25Mm; Antenna Type Maxtena |
| Polarization | Right Hand Circular | Circular; Right Hand Circular | |
| Primary Frequency Range | 1565.4 to 1585.4 MHz | ? to 1575.4 MHz | |
| Gain | 5.5 dB |
Vertical