Taoglas Antenna Unit MA245.LBIC.002

Description
The Taoglas MA245 4in1 Genesis is an omni-directional, fully IP65 waterproof external M2M antenna for use in telematics, transportation, and remote monitoring applications. This unique antenna delivers powerful MIMO antenna technology for cellular LTE as well as GPS-GLONASS plus Wi-Fi dual-band 2.4/5 GHz for next generation multiple wireless technology systems, such as vehicle telematics. Potential uses are new fleet management and applications that demand high speed data uplink and downlink. High efficiency and high gain MIMO antennas are necessary to achieve the required signal to noise ratio and throughput required to solve these challenges. The GNSS antenna has been carefully designed to work equally well on both GPS/GALILEO and GLONASS bands, leading to higher location accuracy and stability of tracking in urban environments.
Request a Quote Datasheet
Description
The Taoglas MA245 4in1 Genesis is an omni-directional, fully IP65 waterproof external M2M antenna for use in telematics, transportation, and remote monitoring applications. This unique antenna delivers powerful MIMO antenna technology for cellular LTE as well as GPS-GLONASS plus Wi-Fi dual-band 2.4/5 GHz for next generation multiple wireless technology systems, such as vehicle telematics. Potential uses are new fleet management and applications that demand high speed data uplink and downlink. High efficiency and high gain MIMO antennas are necessary to achieve the required signal to noise ratio and throughput required to solve these challenges. The GNSS antenna has been carefully designed to work equally well on both GPS/GALILEO and GLONASS bands, leading to higher location accuracy and stability of tracking in urban environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
MA245.LBIC.002
Antenna Unit MA245.LBIC.002
The Taoglas MA245 4in1 Genesis is an omni-directional, fully IP65 waterproof external M2M antenna for use in telematics, transportation, and remote monitoring applications. This unique antenna delivers powerful MIMO antenna technology for cellular LTE as well as GPS-GLONASS plus Wi-Fi dual-band 2.4/5 GHz for next generation multiple wireless technology systems, such as vehicle telematics. Potential uses are new fleet management and applications that demand high speed data uplink and downlink. High efficiency and high gain MIMO antennas are necessary to achieve the required signal to noise ratio and throughput required to solve these challenges. The GNSS antenna has been carefully designed to work equally well on both GPS/GALILEO and GLONASS bands, leading to higher location accuracy and stability of tracking in urban environments.

The Taoglas MA245 4in1 Genesis is an omni-directional, fully IP65 waterproof external M2M antenna for use in telematics, transportation, and remote monitoring applications.

This unique antenna delivers powerful MIMO antenna technology for cellular LTE as well as GPS-GLONASS plus Wi-Fi dual-band 2.4/5 GHz for next generation multiple wireless technology systems, such as vehicle telematics.

Potential uses are new fleet management and applications that demand high speed data uplink and downlink. High efficiency and high gain MIMO antennas are necessary to achieve the required signal to noise ratio and throughput required to solve these challenges.

The GNSS antenna has been carefully designed to work equally well on both GPS/GALILEO and GLONASS bands, leading to higher location accuracy and stability of tracking in urban environments.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MA245.LBIC.002
Product Name Antenna Unit
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108789-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details