PCTEL, Inc. Antenna Unit MFB4505

Description
The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.
Request a Quote Datasheet
Description
The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MFB4505 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MFB4505
Antenna Unit MFB4505
The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.

The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.

Supplier's Site Datasheet
RF Antennas - MFB4505 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MFB4505
RF Antennas MFB4505
455MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 450MHz ~ 460MHz 5dB N Type Male Pole Mount

455MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 450MHz ~ 460MHz 5dB N Type Male Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MFB4505 MFB4505
Product Name Antenna Unit RF Antennas
Pattern Type Omni directional
Primary Frequency Range 450.0 to 460.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details