Taoglas RF Antennas MA605.A.ABC.001

Description
860MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.45GHz, 4.85GHz, 5.2GHz, 5.65GHz CDMA, Galileo, GLONASS, GPS, GSM, LTE, UMTS, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz 3.4dBi, 3.2dBi, 4dBi, 3.8dBi, 3dBi, 3.8dBi, 2.1dBi, 3.2dBi, 4.5dBi, 4.4dBi SMA Male Panel Mount
Request a Quote Datasheet
Description
860MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.45GHz, 4.85GHz, 5.2GHz, 5.65GHz CDMA, Galileo, GLONASS, GPS, GSM, LTE, UMTS, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz 3.4dBi, 3.2dBi, 4dBi, 3.8dBi, 3dBi, 3.8dBi, 2.1dBi, 3.2dBi, 4.5dBi, 4.4dBi SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1569-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1569-ND
RF Antennas 931-1569-ND
860MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.45GHz, 4.85GHz, 5.2GHz, 5.65GHz CDMA, Galileo, GLONASS, GPS, GSM, LTE, UMTS, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz 3.4dBi, 3.2dBi, 4dBi, 3.8dBi, 3dBi, 3.8dBi, 2.1dBi, 3.2dBi, 4.5dBi, 4.4dBi SMA Male Panel Mount

860MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.45GHz, 4.85GHz, 5.2GHz, 5.65GHz CDMA, Galileo, GLONASS, GPS, GSM, LTE, UMTS, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz 3.4dBi, 3.2dBi, 4dBi, 3.8dBi, 3dBi, 3.8dBi, 2.1dBi, 3.2dBi, 4.5dBi, 4.4dBi SMA Male Panel Mount

Buy Now Datasheet
Antenna Unit - MA605.A.ABC.001 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA605.A.ABC.001
Antenna Unit MA605.A.ABC.001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
MA605.A.ABC.001
RF/IF and RFID - RF Antennas MA605.A.ABC.001
Win Source Part Number: 1174962-MA605.A.ABC. 001 Category: RF/IF and RFID>RF Antennas Series: Spartan Features: Cable - 3m, LNA, Filter Termination: SMA Male Package: Box Ingress Protection: IP67 Applications: CDMA, Galileo, GLONASS, GPS, GSM, LTE, UMTS, Wi-Fi Standard Package: 1 Frequency Range: 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz Height (Max): 1.969" (50.00mm) Frequency Group: Wide Band Frequency (Center/Band): 860MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.45GHz, 4.85GHz, 5.2GHz, 5.65GHz Antenna Type: Dome Number of Bands: 11 VSWR: 1.6, 2 Gain: 3.4dBi, 3.2dBi, 4dBi, 3.8dBi, 3dBi, 3.8dBi, 2.1dBi, 3.2dBi, 4.5dBi, 4.4dBi RF Family/Standard: Cellular, Navigation, WiFi Mounting Type: Panel Mount ECCN: 7A994 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: 931-1569 Base Product Number: MA605

Win Source Part Number: 1174962-MA605.A.ABC.001
Category: RF/IF and RFID>RF Antennas
Series: Spartan
Features: Cable - 3m, LNA, Filter
Termination: SMA Male
Package: Box
Ingress Protection: IP67
Applications: CDMA, Galileo, GLONASS, GPS, GSM, LTE, UMTS, Wi-Fi
Standard Package: 1
Frequency Range: 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz
Height (Max): 1.969" (50.00mm)
Frequency Group: Wide Band
Frequency (Center/Band): 860MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.45GHz, 4.85GHz, 5.2GHz, 5.65GHz
Antenna Type: Dome
Number of Bands: 11
VSWR: 1.6, 2
Gain: 3.4dBi, 3.2dBi, 4dBi, 3.8dBi, 3dBi, 3.8dBi, 2.1dBi, 3.2dBi, 4.5dBi, 4.4dBi
RF Family/Standard: Cellular, Navigation, WiFi
Mounting Type: Panel Mount
ECCN: 7A994
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Other Names: 931-1569
Base Product Number: MA605

Buy Now Datasheet
SPARTAN MA605 3IN1 PERMANENT MOU Product overview: MA605.A.ABC.001 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MA605.A.ABC.001 can be used for catalog matching and distributor lookup.

SPARTAN MA605 3IN1 PERMANENT MOU Product overview: MA605.A.ABC.001 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MA605.A.ABC.001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas GPS/GLON/Cell/WIFI 3in1 Screw Mount

Antennas GPS/GLON/Cell/WIFI 3in1 Screw Mount

Buy Now Datasheet
RF Antennas - MA605.A.ABC.001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA605.A.ABC.001
RF Antennas MA605.A.ABC.001
860MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.45GHz, 4.85GHz, 5.2GHz, 5.65GHz CDMA, Galileo, GLONASS, GPS, GSM, LTE, UMTS, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz 3.4dBi, 3.2dBi, 4dBi, 3.8dBi, 3dBi, 3.8dBi, 2.1dBi, 3.2dBi, 4.5dBi, 4.4dBi SMA Male Panel Mount

860MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.45GHz, 4.85GHz, 5.2GHz, 5.65GHz CDMA, Galileo, GLONASS, GPS, GSM, LTE, UMTS, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz 3.4dBi, 3.2dBi, 4dBi, 3.8dBi, 3dBi, 3.8dBi, 2.1dBi, 3.2dBi, 4.5dBi, 4.4dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1569-ND MA605.A.ABC.001 MA605.A.ABC.001 875-MA605.A.ABC.001 MA605.A.ABC.001 MA605.A.ABC.001
Product Name RF Antennas Antenna Unit RF/IF and RFID - RF Antennas Rf Antenna Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; CDMA, Galileo, GLONASS, GPS, GSM, LTE, UMTS, Wi-Fi RF Testing CDMA, Galileo, GLONASS, GPS, GSM, LTE, UMTS, Wi-Fi
Primary Frequency Range 860.0 to 5650.0 MHz 824.0 to 5900.0 MHz
Gain 2.1 to 4.5 dB
VSWR 1.6 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 3dBi Magnetic Antenna with RG174 Cable (L-3Mtr) + SMA (M) St. Connector - ET-8683M-1L3-SMS-S3 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details