PCTEL, Inc. Antenna Unit MFB4500

Description
The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.
Request a Quote Datasheet
Description
The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MFB4500 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MFB4500
Antenna Unit MFB4500
The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.

The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.

Supplier's Site Datasheet
RF Antennas - MFB4500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MFB4500
RF Antennas MFB4500
455MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 450MHz ~ 460MHz N Type Male Pole Mount

455MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 450MHz ~ 460MHz N Type Male Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MFB4500 MFB4500
Product Name Antenna Unit RF Antennas
Pattern Type Omni directional
Primary Frequency Range 450.0 to 460.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Rf Antenna - 875-NN02-101 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 2400.0 to 2500.0 MHz
Technology Type Chip
View Details
4 suppliers