Taoglas RF/IF and RFID - RF Antennas MA602.A.ABJ.002

Description
Win Source Part Number: 1156089-MA602.A.ABJ. 002 Category: RF/IF and RFID>RF Antennas Series: Spartan Termination: SMA Male Package: Bulk Ingress Protection: IP67 Applications: Iridium, GLONASS, GPS Standard Package: 1 Frequency Range: 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz Return Loss: -10dB Height (Max): 1.555" (39.50mm) Frequency Group: UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) Frequency (Center/Band): 892MHz, 1.94GHz Antenna Type: Dome Number of Bands: 2 VSWR: 1.92 Gain: 5dBi Mounting Type: Panel Mount ECCN: 7A994 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: MA602AABJ002,931-135 6 Base Product Number: MA602
Request a Quote Datasheet
Description
Win Source Part Number: 1156089-MA602.A.ABJ. 002 Category: RF/IF and RFID>RF Antennas Series: Spartan Termination: SMA Male Package: Bulk Ingress Protection: IP67 Applications: Iridium, GLONASS, GPS Standard Package: 1 Frequency Range: 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz Return Loss: -10dB Height (Max): 1.555" (39.50mm) Frequency Group: UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) Frequency (Center/Band): 892MHz, 1.94GHz Antenna Type: Dome Number of Bands: 2 VSWR: 1.92 Gain: 5dBi Mounting Type: Panel Mount ECCN: 7A994 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: MA602AABJ002,931-135 6 Base Product Number: MA602
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
MA602.A.ABJ.002
RF/IF and RFID - RF Antennas MA602.A.ABJ.002
Win Source Part Number: 1156089-MA602.A.ABJ. 002 Category: RF/IF and RFID>RF Antennas Series: Spartan Termination: SMA Male Package: Bulk Ingress Protection: IP67 Applications: Iridium, GLONASS, GPS Standard Package: 1 Frequency Range: 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz Return Loss: -10dB Height (Max): 1.555" (39.50mm) Frequency Group: UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) Frequency (Center/Band): 892MHz, 1.94GHz Antenna Type: Dome Number of Bands: 2 VSWR: 1.92 Gain: 5dBi Mounting Type: Panel Mount ECCN: 7A994 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: MA602AABJ002,931-135 6 Base Product Number: MA602

Win Source Part Number: 1156089-MA602.A.ABJ.002
Category: RF/IF and RFID>RF Antennas
Series: Spartan
Termination: SMA Male
Package: Bulk
Ingress Protection: IP67
Applications: Iridium, GLONASS, GPS
Standard Package: 1
Frequency Range: 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz
Return Loss: -10dB
Height (Max): 1.555" (39.50mm)
Frequency Group: UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz)
Frequency (Center/Band): 892MHz, 1.94GHz
Antenna Type: Dome
Number of Bands: 2
VSWR: 1.92
Gain: 5dBi
Mounting Type: Panel Mount
ECCN: 7A994
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Other Names: MA602AABJ002,931-1356
Base Product Number: MA602

Buy Now Datasheet
RF Antennas - 931-1356-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1356-ND
RF Antennas 931-1356-ND
892MHz, 1.94GHz Iridium, GLONASS, GPS Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5dBi SMA Male Panel Mount

892MHz, 1.94GHz Iridium, GLONASS, GPS Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5dBi SMA Male Panel Mount

Buy Now Datasheet
892MHZ 1.94GHZ Rf Antenna - 875-MA602.A.ABJ.002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
892MHZ 1.94GHZ Rf Antenna
875-MA602.A.ABJ.002
892MHZ 1.94GHZ Rf Antenna 875-MA602.A.ABJ.002
RF ANT 892MHZ/1.94GHZ DOM SMA 1M Product overview: MA602.A.ABJ.002 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.94GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.94GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MA602.A.ABJ.002 can be used for catalog matching and distributor lookup.

RF ANT 892MHZ/1.94GHZ DOM SMA 1M Product overview: MA602.A.ABJ.002 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.94GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.94GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MA602.A.ABJ.002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - MA602.A.ABJ.002 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA602.A.ABJ.002
Antenna Unit MA602.A.ABJ.002
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Spartan MA602 3in1 Permanent Mount GPS/GLONASS/GALILEO & 3G/2G & Iridium

Antennas Spartan MA602 3in1 Permanent Mount GPS/GLONASS/GALILEO & 3G/2G & Iridium

Buy Now Datasheet
RF Antennas - MA602.A.ABJ.002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA602.A.ABJ.002
RF Antennas MA602.A.ABJ.002
892MHz, 1.94GHz Iridium, GLONASS, GPS Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5dBi SMA Male Panel Mount

892MHz, 1.94GHz Iridium, GLONASS, GPS Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number MA602.A.ABJ.002 931-1356-ND 875-MA602.A.ABJ.002 MA602.A.ABJ.002 MA602.A.ABJ.002 MA602.A.ABJ.002
Product Name RF/IF and RFID - RF Antennas RF Antennas 892MHZ 1.94GHZ Rf Antenna Antenna Unit Antennas RF Antennas
Applications GPS; Iridium, GLONASS, GPS RF Testing Iridium, GLONASS, GPS
Primary Frequency Range 892.0 to 1940.0 MHz 824.0 to 2170.0 MHz 824.0 to 2170.0 MHz
Gain 5 dB 3 dB
VSWR 1.92 :1 4.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
915MHz 9dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male Connector - ET-9159RM-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 9 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers