Taoglas Antenna Unit MA252.A.LB.001

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MA252.A.LB.001 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA252.A.LB.001
Antenna Unit MA252.A.LB.001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1484-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1484-ND
RF Antennas 931-1484-ND
750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.6GHz BEIDOU, GLONASS, GPS, LTE Module RF Antenna 698MHz ~ 803MHz, 824MHz ~ 960MHz, 1575.42MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz 28dBi SMA Male Adhesive

750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.6GHz BEIDOU, GLONASS, GPS, LTE Module RF Antenna 698MHz ~ 803MHz, 824MHz ~ 960MHz, 1575.42MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz 28dBi SMA Male Adhesive

Buy Now Datasheet
RF Antennas - MA252.A.LB.001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA252.A.LB.001
RF Antennas MA252.A.LB.001
750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.6GHz BEIDOU, GLONASS, GPS, LTE Module RF Antenna 698MHz ~ 803MHz, 824MHz ~ 960MHz, 1575.42MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz 28dBi SMA Male Adhesive

750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.6GHz BEIDOU, GLONASS, GPS, LTE Module RF Antenna 698MHz ~ 803MHz, 824MHz ~ 960MHz, 1575.42MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz 28dBi SMA Male Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas 2in1 GNSS & LTE Antenna

Antennas 2in1 GNSS & LTE Antenna

Buy Now Datasheet
Combo Antenna, 2.49-2.69Ghz, 4.15Dbi; Antenna Type Taoglas - 72AC6114 - Newark, An Avnet Company
Chicago, IL, United States
Combo Antenna, 2.49-2.69Ghz, 4.15Dbi; Antenna Type Taoglas
72AC6114
Combo Antenna, 2.49-2.69Ghz, 4.15Dbi; Antenna Type Taoglas 72AC6114
COMBO ANTENNA, 2.49-2.69GHZ, 4.15DBI; Antenna Type:Combo; Frequency Min:2.49GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:4.15dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

COMBO ANTENNA, 2.49-2.69GHZ, 4.15DBI; Antenna Type:Combo; Frequency Min:2.49GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:4.15dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number MA252.A.LB.001 931-1484-ND MA252.A.LB.001 MA252.A.LB.001 72AC6114
Product Name Antenna Unit RF Antennas RF Antennas Antennas Combo Antenna, 2.49-2.69Ghz, 4.15Dbi; Antenna Type Taoglas
Applications Cellular or PCS Terminal; GPS; BEIDOU, GLONASS, GPS, LTE BEIDOU, GLONASS, GPS, LTE
Primary Frequency Range 750.0 to 2600.0 MHz 2490.0 to 2690.0 MHz
Gain 28 dB 4.15 dB
VSWR 2 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details