The MUF4505NGP is a base loaded mobile antenna designed for use in environments without a suitable ground plane. It operates within a frequency range of 450-470 MHz and features a gain of 5 dB. The antenna is field tunable and has a voltage standing wave ratio (VSWR) of less than 1.5:1, making it suitable for various applications requiring reliable RF performance. Constructed with rugged materials, the MUF4505NGP includes a tapered loading coil jacket and chrome plated fittings. It can be paired with an optional heavy-duty stainless steel spring for added durability. The antenna is compatible with 1-1/8,Äù-18 thread mounts, including 3/4,Äù mounts, and has an approximate whip length of 33 inches. It operates effectively across a temperature range of -40°C to +85°C and is made from black UV-stable polymer and 17-7 PH stainless steel. This antenna is rated for a maximum power of 200 watts and has a nominal impedance of 50 ohms, making it a robust choice for mobile communication applications.
Designed for installations that lack a suitable ground plane, The antennas feature a tapered loading coil jacket with chrome plated fittings and an optional heavy-duty stainless steel spring. The base loaded matching network supports the collinear or trilinear rod sections above without the need of a ground plane.
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 3dBi, 5dBi Magnetic
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | MUF4505NGP | MUF4505NGP |
| Product Name | Antenna Unit | RF Antennas |
| Polarization | Vertical |