440MHz, 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 4.15GHz, 5.5375GHz 3G, 4G, 5G, LTE, Wi-Fi Chip RF Antenna 400MHz ~ 480MHz, 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 5GHz, 5.15GHz ~ 5.925GHz -0.5dBi, 1.6dBi, 2.6dBi, 2.5dBi, 3.6dBi, 5.6dBi, 5.6dBi, 4.8dBi, 4.5dBi Solder Surface Mount
440MHz, 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 4.15GHz, 5.5375GHz 3G, 4G, 5G, LTE, Wi-Fi Chip RF Antenna 400MHz ~ 480MHz, 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 5GHz, 5.15GHz ~ 5.925GHz -0.5dBi, 1.6dBi, 2.6dBi, 2.5dBi, 3.6dBi, 5.6dBi, 5.6dBi, 4.8dBi, 4.5dBi Solder Surface Mount
440MHz, 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 4.15GHz, 5.5375GHz 3G, 4G, 5G, LTE, Wi-Fi Chip RF Antenna 400MHz ~ 480MHz, 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 5GHz, 5.15GHz ~ 5.925GHz -0.5dBi, 1.6dBi, 2.6dBi, 2.5dBi, 3.6dBi, 5.6dBi, 5.6dBi, 4.8dBi, 4.5dBi Solder Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
440MHz, 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 4.15GHz, 5.5375GHz 3G, 4G, 5G, LTE, Wi-Fi Chip RF Antenna 400MHz ~ 480MHz, 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 5GHz, 5.15GHz ~ 5.925GHz -0.5dBi, 1.6dBi, 2.6dBi, 2.5dBi, 3.6dBi, 5.6dBi, 5.6dBi, 4.8dBi, 4.5dBi Solder Surface Mount
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 931-PCS.46.ADKR-ND | PCS.46.A | PCS.46.A |
| Product Name | RF Antennas | Antenna Unit | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, 5G, LTE, Wi-Fi | 3G, 4G, 5G, LTE, Wi-Fi | |
| Primary Frequency Range | 440.0 to 5537.5 MHz | ||
| Gain | -0.5000 to 5.6 dB |