Maxtena Inc. Antenna Unit MEA-GPS-S

Description
GPS Precision External Microstrip Antenna. This high-performance antenna is designed for vehicle and fleet tracking applications. The very small size and lightweight make this GPS antenna unique in the market and perfect for various commercial and industrial applications. With a low noise figure and high-linearity LNA, this antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required. The interface connector is available in SMA,TNC, or other options.
Request a Quote Datasheet
Description
GPS Precision External Microstrip Antenna. This high-performance antenna is designed for vehicle and fleet tracking applications. The very small size and lightweight make this GPS antenna unique in the market and perfect for various commercial and industrial applications. With a low noise figure and high-linearity LNA, this antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required. The interface connector is available in SMA,TNC, or other options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MEA-GPS-S - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MEA-GPS-S
Antenna Unit MEA-GPS-S
GPS Precision External Microstrip Antenna. This high-performance antenna is designed for vehicle and fleet tracking applications. The very small size and lightweight make this GPS antenna unique in the market and perfect for various commercial and industrial applications. With a low noise figure and high-linearity LNA, this antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required. The interface connector is available in SMA,TNC, or other options.

GPS Precision External Microstrip Antenna. This high-performance antenna is designed for vehicle and fleet tracking applications. The very small size and lightweight make this GPS antenna unique in the market and perfect for various commercial and industrial applications. With a low noise figure and high-linearity LNA, this antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required. The interface connector is available in SMA,TNC, or other options.

Supplier's Site
Ant, Gps Precision, Active, External; Antenna Type Maxtena - 63W2243 - Newark, An Avnet Company
Chicago, IL, United States
Ant, Gps Precision, Active, External; Antenna Type Maxtena
63W2243
Ant, Gps Precision, Active, External; Antenna Type Maxtena 63W2243
ANT, GPS PRECISION, ACTIVE, EXTERNAL; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:Cable; Gain:-; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes

ANT, GPS PRECISION, ACTIVE, EXTERNAL; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:Cable; Gain:-; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes

Supplier's Site Datasheet
GPS PRECISION EXTERNAL MICROSTRIP ANTENNA. 1575.42 MHz - MEA-GPS-S - Karl Kruse GmbH & Co. KG
Kaarst, Germany
GPS PRECISION EXTERNAL MICROSTRIP ANTENNA. 1575.42 MHz
MEA-GPS-S
GPS PRECISION EXTERNAL MICROSTRIP ANTENNA. 1575.42 MHz MEA-GPS-S
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Antennas Antennas Antennas
Product Number MEA-GPS-S 63W2243 MEA-GPS-S
Product Name Antenna Unit Ant, Gps Precision, Active, External; Antenna Type Maxtena GPS PRECISION EXTERNAL MICROSTRIP ANTENNA. 1575.42 MHz
Polarization Right Hand Circular Circular; Right Hand Circular
Primary Frequency Range 1572.9 to 1577.9 MHz ? to 1575.4 MHz
Gain 30 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers