This is a combination high performance GPS and Penta-band Cellular (GSM/CDMA/PCS/DCS/UM
850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, PCS, UMTS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -3dB SMA Male (2) Adhesive
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | MA203W.AB.002 | MA203W.AB.002 |
| Product Name | Antenna Unit | RF Antennas |
| Polarization | Right Hand Circular | |
| Primary Frequency Range | 824.0 to 1990.0 MHz | |
| Gain | -3 dB |
Linear, Vertical