Maxtena Inc. Antenna Unit MPA-1618

Description
Globalstar Simplex Antenna. This is a high-performance, very low profile antenna designed for embedded applications that use the Globalstar Simplex system. The antenna is ideal for both PDAs and tracking devices. The embedded antenna’s extreme compact size and lightweight make it perfect for various commercial and industrial applications. With a typical efficiency of 60% and peak gain of 3.5 dBic this antenna can operate inside the most extreme and demanding applications providing maximum satellite reception and great performance. This Globalstar Simplex antenna product is one of a kind on the market. The interface connector is a through pin solution.
Request a Quote Datasheet
Description
Globalstar Simplex Antenna. This is a high-performance, very low profile antenna designed for embedded applications that use the Globalstar Simplex system. The antenna is ideal for both PDAs and tracking devices. The embedded antenna’s extreme compact size and lightweight make it perfect for various commercial and industrial applications. With a typical efficiency of 60% and peak gain of 3.5 dBic this antenna can operate inside the most extreme and demanding applications providing maximum satellite reception and great performance. This Globalstar Simplex antenna product is one of a kind on the market. The interface connector is a through pin solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MPA-1618 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MPA-1618
Antenna Unit MPA-1618
Globalstar Simplex Antenna. This is a high-performance, very low profile antenna designed for embedded applications that use the Globalstar Simplex system. The antenna is ideal for both PDAs and tracking devices. The embedded antenna’s extreme compact size and lightweight make it perfect for various commercial and industrial applications. With a typical efficiency of 60% and peak gain of 3.5 dBic this antenna can operate inside the most extreme and demanding applications providing maximum satellite reception and great performance. This Globalstar Simplex antenna product is one of a kind on the market. The interface connector is a through pin solution.

Globalstar Simplex Antenna. This is a high-performance, very low profile antenna designed for embedded applications that use the Globalstar Simplex system. The antenna is ideal for both PDAs and tracking devices. The embedded antenna’s extreme compact size and lightweight make it perfect for various commercial and industrial applications. With a typical efficiency of 60% and peak gain of 3.5 dBic this antenna can operate inside the most extreme and demanding applications providing maximum satellite reception and great performance. This Globalstar Simplex antenna product is one of a kind on the market. The interface connector is a through pin solution.

Supplier's Site
Globalstar Simplex Antenna, 1618 MHz - MPA-1618 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Globalstar Simplex Antenna, 1618 MHz
MPA-1618
Globalstar Simplex Antenna, 1618 MHz MPA-1618
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Karl Kruse GmbH & Co. KG
Product Category Antennas Antennas
Product Number MPA-1618 MPA-1618
Product Name Antenna Unit Globalstar Simplex Antenna, 1618 MHz
Polarization Left Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details