RF ANT 850MHZ/900MHZ FLAT PATCH Product overview: PC30.09.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PC30.09.0100A can be used for catalog matching and distributor lookup.
PC30 is a custom-designed FR4 quad-band GSM antenna for a tracking device. This RoHS compliant antenna has high RF efficiency with the tracking device to meet PTCRB requirement.
Antennas 850/900/1800/1900/..
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CLR, DCS, GSM, PCS, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0.8dBi, -1dBi, 0dBi, 0.9dBi, 2dBi MMCX Male Bracket Mount
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-PC30.09.0100A | PC30.09.0100A | PC30.09.0100A | PC30.09.0100A |
| Product Name | 850MHZ 900MHZ Rf Antenna | Antenna Unit | Antennas | RF Antennas |
| Applications | RF Testing | CLR, DCS, GSM, PCS, UMTS | ||
| Pattern Type | Omni directional | |||
| Polarization | Linear |