Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 1.4dBi, 0.9dBi, 3.7dBi, 3.9dBi, 4.1dBi Solder Surface Mount
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 1.4dBi, 0.9dBi, 3.7dBi, 3.9dBi, 4.1dBi Solder Surface Mount
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 1.4dBi, 0.9dBi, 3.7dBi, 3.9dBi, 4.1dBi Solder Surface Mount
RF ANT 700MHZ/850MHZ CHIP SLD Product overview: PA.700.A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 850MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 700MHZ, 850MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PA.700.A can be used for catalog matching and distributor lookup.
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 1.4dBi, 0.9dBi, 3.7dBi, 3.9dBi, 4.1dBi Solder Surface Mount
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | PA.700.A | 931-1117-1-ND | 875-PA.700.A | PA.700.A |
| Product Name | Antenna Unit | RF Antennas | 700MHZ 850MHZ Rf Antenna | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA | RF Testing | CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA | |
| Primary Frequency Range | 700.0 to 2100.0 MHz | |||
| Gain | 0.9000 to 4.1 dB | |||
| VSWR | 3 :1 |