The Quarktwin Technology Ltd. MA353.A.LBC.001 is a 3-in-1 magnetic mount antenna designed for vehicle and outdoor applications. It features a low-profile design with a robust IP65 rated enclosure, making it suitable for harsh environments. The antenna supports 5G/4G MIMO frequencies from 600 to 6000 MHz, Wi-Fi MIMO across 2.4, 5.8, and 7.1 GHz, and GNSS capabilities including GPS, GLONASS, Galileo, and BeiDou. The MA353 includes three internal antennas with high isolation, ensuring efficient performance for real-time streaming applications. It is equipped with three 3-meter cables: a CFD200 cable with SMA(M) connectors for 5G/4G, an RP SMA(M) connector for Wi-Fi, and an RG-174 cable with an SMA(M) connector for GNSS. The antenna's dimensions are 250 x 144.3 x 52.8 mm, and it is compliant with RoHS and Reach standards. This product is particularly suitable for applications requiring reliable connectivity in automotive, multimedia, and telematics systems.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.955GHz, 2.45GHz, 2.495GHz, 3.75GHz, 5.5GHz, 5.5375GHz, 6.1375GHz 3G, 4G, Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.85GHz, 5.15GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 1.3dBi, 2.8dBi, 5dBi, 3.4dBi, 1dBi, 1dBi, 1dBi, 6.6dBi, 4.1dBi, 5.9dBi, 5.4dBi, 7.7dBi, 3dBi, 3.5dBi RP-SMA Male, SMA Male (2) Magnetic
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | MA353.A.LBC.001 | MA353.A.LBC.001 |
| Product Name | Antenna Unit | RF Antennas |
| Applications | 3G, 4G, Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi |
Linear, Vertical