PCTEL, Inc. Antenna Unit MCR806

Description
806 - 896 MHz Broadband Corner Reflector. With a higher front-to-back ratio (unwanted signal rejection) the MCR806 delivers superior performance in areas of concentrated RF signals.
Request a Quote Datasheet
Description
806 - 896 MHz Broadband Corner Reflector. With a higher front-to-back ratio (unwanted signal rejection) the MCR806 delivers superior performance in areas of concentrated RF signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MCR806 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MCR806
Antenna Unit MCR806
806 - 896 MHz Broadband Corner Reflector. With a higher front-to-back ratio (unwanted signal rejection) the MCR806 delivers superior performance in areas of concentrated RF signals.

806 - 896 MHz Broadband Corner Reflector. With a higher front-to-back ratio (unwanted signal rejection) the MCR806 delivers superior performance in areas of concentrated RF signals.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MCR806
Product Name Antenna Unit
Polarization Horizontal; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.7 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers