Maxtena Inc. Antenna Unit MIA-GPS-10

Description
Embedded Active GPS Microstrip Antenna. This is a high performance antenna designed for embedded applications. It is ideal for GPS handhelds, PDAs, and tracking devices. The compact size and light weight features make it perfect for various commercial and industrial applications. With a low noise figure and high-linearity LNZ, this antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required.
Request a Quote Datasheet
Description
Embedded Active GPS Microstrip Antenna. This is a high performance antenna designed for embedded applications. It is ideal for GPS handhelds, PDAs, and tracking devices. The compact size and light weight features make it perfect for various commercial and industrial applications. With a low noise figure and high-linearity LNZ, this antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MIA-GPS-10 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MIA-GPS-10
Antenna Unit MIA-GPS-10
Embedded Active GPS Microstrip Antenna. This is a high performance antenna designed for embedded applications. It is ideal for GPS handhelds, PDAs, and tracking devices. The compact size and light weight features make it perfect for various commercial and industrial applications. With a low noise figure and high-linearity LNZ, this antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required.

Embedded Active GPS Microstrip Antenna. This is a high performance antenna designed for embedded applications. It is ideal for GPS handhelds, PDAs, and tracking devices. The compact size and light weight features make it perfect for various commercial and industrial applications. With a low noise figure and high-linearity LNZ, this antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required.

Supplier's Site
Embedded Active GPS Microstrip Antenna. 1575.42 MHz - MIA-GPS-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Embedded Active GPS Microstrip Antenna. 1575.42 MHz
MIA-GPS-10
Embedded Active GPS Microstrip Antenna. 1575.42 MHz MIA-GPS-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Karl Kruse GmbH & Co. KG
Product Category Antennas Antennas
Product Number MIA-GPS-10 MIA-GPS-10
Product Name Antenna Unit Embedded Active GPS Microstrip Antenna. 1575.42 MHz
Polarization Right Hand Circular
Primary Frequency Range 1570.4 to 1580.4 MHz
Gain 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2391432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 2 dB
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details