Taoglas Antenna Unit MA710.W.A.ABI.001

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MA710.W.A.ABI.001 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA710.W.A.ABI.001
Antenna Unit MA710.W.A.ABI.001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1298-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1298-ND
RF Antennas 931-1298-ND
742MHz, 892MHz, 1.575GHz, 1.9GHz, 2.8GHz CDMA, GPS, GSM, LTE, UMTS Dome RF Antenna 698MHz ~ 787MHz, 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.6GHz ~ 3.5GHz 2.52dBi, 1.48dBi, 32dBi, 1.22dBi, 0.15dBi, 3.2dBi SMA Male Panel Mount

742MHz, 892MHz, 1.575GHz, 1.9GHz, 2.8GHz CDMA, GPS, GSM, LTE, UMTS Dome RF Antenna 698MHz ~ 787MHz, 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.6GHz ~ 3.5GHz 2.52dBi, 1.48dBi, 32dBi, 1.22dBi, 0.15dBi, 3.2dBi SMA Male Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Pantheon MA710 White 3-in-1 Permanent Mount GPS/GLONASS/Galileo 4G/3G/2G 2xMIMO Antenna

Antennas Pantheon MA710 White 3-in-1 Permanent Mount GPS/GLONASS/Galileo 4G/3G/2G 2xMIMO Antenna

Buy Now Datasheet
RF Antennas - MA710.W.A.ABI.001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
742MHz, 892MHz, 1.575GHz, 1.9GHz, 2.8GHz CDMA, GPS, GSM, LTE, UMTS Dome RF Antenna 698MHz ~ 787MHz, 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.6GHz ~ 3.5GHz 2.52dBi, 1.48dBi, 32dBi, 1.22dBi, 0.15dBi, 3.2dBi SMA Male Panel Mount

742MHz, 892MHz, 1.575GHz, 1.9GHz, 2.8GHz CDMA, GPS, GSM, LTE, UMTS Dome RF Antenna 698MHz ~ 787MHz, 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.6GHz ~ 3.5GHz 2.52dBi, 1.48dBi, 32dBi, 1.22dBi, 0.15dBi, 3.2dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number MA710.W.A.ABI.001 931-1298-ND MA710.W.A.ABI.001 MA710.W.A.ABI.001
Product Name Antenna Unit RF Antennas Antennas RF Antennas
Polarization Vertical
Primary Frequency Range 698.0 to 3500.0 MHz 742.0 to 2800.0 MHz
Gain 2.06 dB 0.1500 to 32 dB
VSWR 2.5 :1 2 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details