Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
829MHz, 2.205GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2dBi SMA Male Connector Mount
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | MPAMB700MSMA | MPAMB700MSMA |
| Product Name | Antenna Unit | RF Antennas |
| Applications | 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi |
Dual slant ±45°