Taoglas RF Antennas MA850.A.LBICG.001

Description
829MHz, 1.94GHz, 2.59GHz, 5.38GHz BEIDOU, GLONASS, GPS, LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 4.9GHz ~ 5.85GHz 4.3dBi SMA Male Panel Mount
Request a Quote Datasheet
Description
829MHz, 1.94GHz, 2.59GHz, 5.38GHz BEIDOU, GLONASS, GPS, LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 4.9GHz ~ 5.85GHz 4.3dBi SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1492-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1492-ND
RF Antennas 931-1492-ND
829MHz, 1.94GHz, 2.59GHz, 5.38GHz BEIDOU, GLONASS, GPS, LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 4.9GHz ~ 5.85GHz 4.3dBi SMA Male Panel Mount

829MHz, 1.94GHz, 2.59GHz, 5.38GHz BEIDOU, GLONASS, GPS, LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 4.9GHz ~ 5.85GHz 4.3dBi SMA Male Panel Mount

Buy Now Datasheet
Antenna Unit - MA850.A.LBICG.001 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA850.A.LBICG.001
Antenna Unit MA850.A.LBICG.001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Colosseum 5in1 Ant

Antennas Colosseum 5in1 Ant

Buy Now Datasheet
RF Antennas - MA850.A.LBICG.001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
829MHz, 1.94GHz, 2.59GHz, 5.38GHz BEIDOU, GLONASS, GPS, LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 4.9GHz ~ 5.85GHz 4.3dBi SMA Male Panel Mount

829MHz, 1.94GHz, 2.59GHz, 5.38GHz BEIDOU, GLONASS, GPS, LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 4.9GHz ~ 5.85GHz 4.3dBi SMA Male Panel Mount

Buy Now
Dome Antenna, 4.9-5.85Ghz, 5.46Dbi; Antenna Type Taoglas - 72AC6132 - Newark, An Avnet Company
Chicago, IL, United States
Dome Antenna, 4.9-5.85Ghz, 5.46Dbi; Antenna Type Taoglas
72AC6132
Dome Antenna, 4.9-5.85Ghz, 5.46Dbi; Antenna Type Taoglas 72AC6132
DOME ANTENNA, 4.9-5.85GHZ, 5.46DBI; Antenna Type:Dome; Frequency Min:4.9GHz; Frequency Max:5.85GHz; Antenna Mounting:Screw; Gain:5.46dBi; VSWR:3.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

DOME ANTENNA, 4.9-5.85GHZ, 5.46DBI; Antenna Type:Dome; Frequency Min:4.9GHz; Frequency Max:5.85GHz; Antenna Mounting:Screw; Gain:5.46dBi; VSWR:3.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 931-1492-ND MA850.A.LBICG.001 MA850.A.LBICG.001 MA850.A.LBICG.001 72AC6132
Product Name RF Antennas Antenna Unit Antennas RF Antennas Dome Antenna, 4.9-5.85Ghz, 5.46Dbi; Antenna Type Taoglas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; BEIDOU, GLONASS, GPS, LTE, WLAN BEIDOU, GLONASS, GPS, LTE, WLAN
Primary Frequency Range 829.0 to 5380.0 MHz 4900.0 to 5850.0 MHz
Gain 4.3 dB 5.46 dB
VSWR 3 :1 3.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details