Taoglas RF Antennas OMB.868.B05F21

Description
868MHz Whip, Straight RF Antenna 860MHz ~ 870MHz 5dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
868MHz Whip, Straight RF Antenna 860MHz ~ 870MHz 5dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1167-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1167-ND
RF Antennas 931-1167-ND
868MHz Whip, Straight RF Antenna 860MHz ~ 870MHz 5dBi N Type Female Bracket Mount

868MHz Whip, Straight RF Antenna 860MHz ~ 870MHz 5dBi N Type Female Bracket Mount

Buy Now Datasheet
Antenna Unit - OMB.868.B05F21 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
OMB.868.B05F21
Antenna Unit OMB.868.B05F21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Multi-Band Antennas - 2885041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2885041
Multi-Band Antennas 2885041
Barracuda OMB.868.B05F21 868MHz 5dBi Omn

Barracuda OMB.868.B05F21 868MHz 5dBi Omn

Supplier's Site
868MHz 50W Rf Antenna - 875-OMB.868.B05F21 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHz 50W Rf Antenna
875-OMB.868.B05F21
868MHz 50W Rf Antenna 875-OMB.868.B05F21
868MHz Chip Antenna, 50W, 1.5 VSWR, 50R Product overview: OMB.868.B05F21 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz, 50W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OMB.868.B05F21 can be used for catalog matching and distributor lookup.

868MHz Chip Antenna, 50W, 1.5 VSWR, 50R Product overview: OMB.868.B05F21 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz, 50W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OMB.868.B05F21 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dipole Antenna, 860-870Mhz, 5Dbi; Antenna Type Taoglas - 72AC6236 - Newark, An Avnet Company
Chicago, IL, United States
Dipole Antenna, 860-870Mhz, 5Dbi; Antenna Type Taoglas
72AC6236
Dipole Antenna, 860-870Mhz, 5Dbi; Antenna Type Taoglas 72AC6236
DIPOLE ANTENNA, 860-870MHZ, 5DBI; Antenna Type:Dipole; Frequency Min:860MHz; Frequency Max:870MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:5dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; RoHS Compliant: Yes

DIPOLE ANTENNA, 860-870MHZ, 5DBI; Antenna Type:Dipole; Frequency Min:860MHz; Frequency Max:870MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:5dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertical; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Barracuda Omni Ant NType Fem con U-bolt

Antennas Barracuda Omni Ant NType Fem con U-bolt

Buy Now Datasheet
RF Antennas - OMB.868.B05F21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OMB.868.B05F21
RF Antennas OMB.868.B05F21
868MHz Whip, Straight RF Antenna 860MHz ~ 870MHz 5dBi N Type Female Bracket Mount

868MHz Whip, Straight RF Antenna 860MHz ~ 870MHz 5dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1167-ND OMB.868.B05F21 2885041 875-OMB.868.B05F21 72AC6236 OMB.868.B05F21 OMB.868.B05F21
Product Name RF Antennas Antenna Unit Multi-Band Antennas 868MHz 50W Rf Antenna Dipole Antenna, 860-870Mhz, 5Dbi; Antenna Type Taoglas Antennas RF Antennas
Applications RF Antennas Multi-band RF Testing
Primary Frequency Range 868.0 MHz 860.0 to 870.0 MHz 860.0 to ? MHz 860.0 to 870.0 MHz
Gain 5 dB 5 dB 5 dB 5 dB
VSWR 1.5 :1 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details