Taoglas Antenna Unit MA705.A.ABC.001

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MA705.A.ABC.001 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA705.A.ABC.001
Antenna Unit MA705.A.ABC.001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1570-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1570-ND
RF Antennas 931-1570-ND
750MHz, 860MHz, 1.048GHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.45GHz, 4.85GHz, 5.2GHz, 5.65GHz Beidou, Galileo, GLONASS, LTE, Wi-Fi Dome RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz 2.1dBi, 2.5dBi, 3.1dBi, 4dBi, 2.3dBi, 1.6dBi, 2.3dBi, 1.8dBi, 3.9dBi, 5.9dBi, 5.4dBi SMA Male Panel Mount

750MHz, 860MHz, 1.048GHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.45GHz, 4.85GHz, 5.2GHz, 5.65GHz Beidou, Galileo, GLONASS, LTE, Wi-Fi Dome RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz 2.1dBi, 2.5dBi, 3.1dBi, 4dBi, 2.3dBi, 1.6dBi, 2.3dBi, 1.8dBi, 3.9dBi, 5.9dBi, 5.4dBi SMA Male Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Pantheon MA705 3-in-1 Permanent Mount GPS/GLONASS/Galileo 4G LTE Wi-Fi with Isolation

Antennas Pantheon MA705 3-in-1 Permanent Mount GPS/GLONASS/Galileo 4G LTE Wi-Fi with Isolation

Buy Now Datasheet
RF Antennas - MA705.A.ABC.001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA705.A.ABC.001
RF Antennas MA705.A.ABC.001
750MHz, 860MHz, 1.048GHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.45GHz, 4.85GHz, 5.2GHz, 5.65GHz Beidou, Galileo, GLONASS, LTE, Wi-Fi Dome RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz 2.1dBi, 2.5dBi, 3.1dBi, 4dBi, 2.3dBi, 1.6dBi, 2.3dBi, 1.8dBi, 3.9dBi, 5.9dBi, 5.4dBi SMA Male Panel Mount

750MHz, 860MHz, 1.048GHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.45GHz, 4.85GHz, 5.2GHz, 5.65GHz Beidou, Galileo, GLONASS, LTE, Wi-Fi Dome RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz 2.1dBi, 2.5dBi, 3.1dBi, 4dBi, 2.3dBi, 1.6dBi, 2.3dBi, 1.8dBi, 3.9dBi, 5.9dBi, 5.4dBi SMA Male Panel Mount

Buy Now

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number MA705.A.ABC.001 931-1570-ND MA705.A.ABC.001 MA705.A.ABC.001
Product Name Antenna Unit RF Antennas Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; Beidou, Galileo, GLONASS, LTE, Wi-Fi Beidou, Galileo, GLONASS, LTE, Wi-Fi
Primary Frequency Range 750.0 to 5650.0 MHz
Gain 1.6 to 5.9 dB
VSWR 1.7 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers