PCTEL, Inc. Antenna Unit MPMI2458-4-RPC

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MPMI2458-4-RPC - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MPMI2458-4-RPC
Antenna Unit MPMI2458-4-RPC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - MPMI2458-4-RPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MPMI2458-4-RPC
RF Antennas MPMI2458-4-RPC
2.45GHz, 5.4GHz Bluetooth, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi, 4dBi RP-TNC Male (4) Ceiling Mount, Pole Mount, Wall Mount

2.45GHz, 5.4GHz Bluetooth, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi, 4dBi RP-TNC Male (4) Ceiling Mount, Pole Mount, Wall Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MPMI2458-4-RPC MPMI2458-4-RPC
Product Name Antenna Unit RF Antennas
Applications Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details