PCTEL, Inc. Antenna Unit MN9153

Description
The MAXRAD MN integrated connector antennas provide a simple and cost effective solution for the 900 MHz ISM band. Featuring an N male connector built into the base, The antennas mount easily to any N female bulkhead or panel mount connector. The MN antennas are available with a bright or black chrome finish rod that is removable from the base.
Request a Quote Datasheet
Description
The MAXRAD MN integrated connector antennas provide a simple and cost effective solution for the 900 MHz ISM band. Featuring an N male connector built into the base, The antennas mount easily to any N female bulkhead or panel mount connector. The MN antennas are available with a bright or black chrome finish rod that is removable from the base.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MN9153 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MN9153
Antenna Unit MN9153
The MAXRAD MN integrated connector antennas provide a simple and cost effective solution for the 900 MHz ISM band. Featuring an N male connector built into the base, The antennas mount easily to any N female bulkhead or panel mount connector. The MN antennas are available with a bright or black chrome finish rod that is removable from the base.

The MAXRAD MN integrated connector antennas provide a simple and cost effective solution for the 900 MHz ISM band. Featuring an N male connector built into the base, The antennas mount easily to any N female bulkhead or panel mount connector. The MN antennas are available with a bright or black chrome finish rod that is removable from the base.

Supplier's Site Datasheet
RF Antennas - MN9153 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MN9153
RF Antennas MN9153
915MHz ISM Whip, Straight RF Antenna 902MHz ~ 928MHz 3dBi N Type Male Magnetic

915MHz ISM Whip, Straight RF Antenna 902MHz ~ 928MHz 3dBi N Type Male Magnetic

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MN9153 MN9153
Product Name Antenna Unit RF Antennas
Polarization Linear; Vertical
Primary Frequency Range 902.0 to 928.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108783-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details