Heavy Duty Screw Mount Antenna–GPS/Dual-Ban
1.575GHz, 2.4GHz, 5.2GHz Bluetooth, GPS, WLAN, Zigbee™ Dome RF Antenna 1.57GHz ~ 1.58GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.35GHz 2dBi, 4.05dBi, 4.37dBi SMA Male (1), RP-SMA Male (1) Panel Mount
COMBO ANTENNA, 5.15-5.35GHZ, 4.71DBI; Antenna Type:Combo; Frequency Min:5.15GHz; Frequency Max:5.35GHz; Antenna Mounting:Screw; Gain:4.71dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear;
Antennas 2in1 GPS/2.4GHz Screw Mnt
1.575GHz, 2.4GHz, 5.2GHz Bluetooth, GPS, WLAN, Zigbee™ Dome RF Antenna 1.57GHz ~ 1.58GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.35GHz 2dBi, 4.05dBi, 4.37dBi SMA Male (1), RP-SMA Male (1) Panel Mount
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | MA501.C.AC.001 | 931-1094-ND | 72AC6123 | MA501.C.AC.001 | MA501.C.AC.001 |
| Product Name | Antenna Unit | RF Antennas | Combo Antenna, 5.15-5.35Ghz, 4.71Dbi; Antenna Type Taoglas | Antennas | RF Antennas |
| Polarization | Right Hand Circular | Linear | |||
| Primary Frequency Range | 2400.0 to 5200.0 MHz | 1575.0 to 5200.0 MHz | 5150.0 to 5350.0 MHz | ||
| Gain | 4.74 dB | 2 to 4.37 dB | 4.71 dB | ||
| VSWR | 2 :1 | 1.8 to 2 :1 | 1.8 :1 |