Maxtena Inc. Antenna Unit MIA-GPS-25

Description
Embedded Active GPS Microstrip Antenna. This is a high performance antenna designed for embedded applications. It is ideal for GPS handhelds, PDAs, and tracking devices. The compact size and light weight features make it perfect for various commercial and industrial applications. With a low noise figure and high-linearity LNZ, this antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required.
Request a Quote
Description
Embedded Active GPS Microstrip Antenna. This is a high performance antenna designed for embedded applications. It is ideal for GPS handhelds, PDAs, and tracking devices. The compact size and light weight features make it perfect for various commercial and industrial applications. With a low noise figure and high-linearity LNZ, this antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MIA-GPS-25 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MIA-GPS-25
Antenna Unit MIA-GPS-25
Embedded Active GPS Microstrip Antenna. This is a high performance antenna designed for embedded applications. It is ideal for GPS handhelds, PDAs, and tracking devices. The compact size and light weight features make it perfect for various commercial and industrial applications. With a low noise figure and high-linearity LNZ, this antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required.

Embedded Active GPS Microstrip Antenna. This is a high performance antenna designed for embedded applications. It is ideal for GPS handhelds, PDAs, and tracking devices. The compact size and light weight features make it perfect for various commercial and industrial applications. With a low noise figure and high-linearity LNZ, this antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MIA-GPS-25
Product Name Antenna Unit
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
433MHz 5dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-4335R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 5 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Antenna Unit - NN03-410 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 790.0 to 2500.0 MHz
Gain 4 dB
View Details
2 suppliers